Panasonic Varistor, Large Surge, Transient, 750V; Voltage Rating Vac Panasonic ERZE14A751

Description
VARISTOR, LARGE SURGE, TRANSIENT, 750V; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 750V; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 750V; Voltage Rating Vac Panasonic - 86Y0204 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 750V; Voltage Rating Vac Panasonic
86Y0204
Varistor, Large Surge, Transient, 750V; Voltage Rating Vac Panasonic 86Y0204
VARISTOR, LARGE SURGE, TRANSIENT, 750V; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 750V; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0204
Product Name Varistor, Large Surge, Transient, 750V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type FRD - Model: FDRW70C60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details
Schottky Diodes & Rectifiers - 1464773 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Low Leakage
RoHS Compliant RoHS
View Details
Power TVS Modules - 704-15K36TH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Transient Voltage Suppressor Diodes; TVS Assemblies
View Details