Panasonic Varistor, Large Surge, Transient, 560V; Voltage Rating Vac Panasonic ERZE14A561

Description
VARISTOR, LARGE SURGE, TRANSIENT, 560V; Voltage Rating VAC:350V; Voltage Rating V DC:450V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 560V; Voltage Rating VAC:350V; Voltage Rating V DC:450V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 560V; Voltage Rating Vac Panasonic - 86Y0202 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 560V; Voltage Rating Vac Panasonic
86Y0202
Varistor, Large Surge, Transient, 560V; Voltage Rating Vac Panasonic 86Y0202
VARISTOR, LARGE SURGE, TRANSIENT, 560V; Voltage Rating VAC:350V; Voltage Rating V DC:450V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 560V; Voltage Rating VAC:350V; Voltage Rating V DC:450V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0202
Product Name Varistor, Large Surge, Transient, 560V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N4246 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: YG902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details