Panasonic Varistor, Znr, 775V, Disc 16.5Mm; Voltage Rating Vac Panasonic ERZE14A471SC

Description
VARISTOR, ZNR, 775V, DISC 16.5MM; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes
Description
VARISTOR, ZNR, 775V, DISC 16.5MM; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Varistor, ZNR, 775V, Disc 16.5mm from the E14-S1 series is designed for transient and surge absorption, providing effective protection against overvoltage conditions. It features a nominal varistor voltage of 775V and a maximum allowable voltage of 385V DC. The device is capable of withstanding surge currents up to 100A at 125°C and has a clamping voltage of 775V at an 8/20µs pulse. This varistor is suitable for applications including protection of transistors, diodes, and ICs, as well as surge protection in consumer electronics and home appliances. It operates within a temperature range of -40°C to 125°C and is RoHS compliant. The product is packaged in bulk and has a compact disc size of 16.5mm, making it suitable for various electronic designs.

Datasheet Summary
Powered by GS/AI

The Varistor, ZNR, 775V, Disc 16.5mm from the E14-S1 series is designed for transient and surge absorption, providing effective protection against overvoltage conditions. It features a nominal varistor voltage of 775V and a maximum allowable voltage of 385V DC. The device is capable of withstanding surge currents up to 100A at 125°C and has a clamping voltage of 775V at an 8/20µs pulse. This varistor is suitable for applications including protection of transistors, diodes, and ICs, as well as surge protection in consumer electronics and home appliances. It operates within a temperature range of -40°C to 125°C and is RoHS compliant. The product is packaged in bulk and has a compact disc size of 16.5mm, making it suitable for various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 775V, Disc 16.5Mm; Voltage Rating Vac Panasonic - 34AH0690 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 775V, Disc 16.5Mm; Voltage Rating Vac Panasonic
34AH0690
Varistor, Znr, 775V, Disc 16.5Mm; Voltage Rating Vac Panasonic 34AH0690
VARISTOR, ZNR, 775V, DISC 16.5MM; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

VARISTOR, ZNR, 775V, DISC 16.5MM; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 34AH0690
Product Name Varistor, Znr, 775V, Disc 16.5Mm; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - 1N6519 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details