Panasonic Varistor, Large Surge, Transient, 470V; Voltage Rating Vac Panasonic ERZE14A471

Description
VARISTOR, LARGE SURGE, TRANSIENT, 470V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 470V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 470V; Voltage Rating Vac Panasonic - 86Y0200 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 470V; Voltage Rating Vac Panasonic
86Y0200
Varistor, Large Surge, Transient, 470V; Voltage Rating Vac Panasonic 86Y0200
VARISTOR, LARGE SURGE, TRANSIENT, 470V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 470V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0200
Product Name Varistor, Large Surge, Transient, 470V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4485 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 21 mA
IR 0.2500 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: TP901C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details