Panasonic Varistor, Znr, 650V, Disc 16.5Mm; Voltage Rating Vac Panasonic ERZE14A391SC

Description
VARISTOR, ZNR, 650V, DISC 16.5MM; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 650V, DISC 16.5MM; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 650V, Disc 16.5Mm; Voltage Rating Vac Panasonic - 34AH0686 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 650V, Disc 16.5Mm; Voltage Rating Vac Panasonic
34AH0686
Varistor, Znr, 650V, Disc 16.5Mm; Voltage Rating Vac Panasonic 34AH0686
VARISTOR, ZNR, 650V, DISC 16.5MM; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

VARISTOR, ZNR, 650V, DISC 16.5MM; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 34AH0686
Product Name Varistor, Znr, 650V, Disc 16.5Mm; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3611 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Diode - 32496008 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details