Panasonic Varistor, Znr, 545V, Disc 16.5Mm; Voltage Rating Vac Panasonic ERZE14A331SC

Description
VARISTOR, ZNR, 545V, DISC 16.5MM; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 545V, DISC 16.5MM; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 545V, Disc 16.5Mm; Voltage Rating Vac Panasonic - 34AH0682 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 545V, Disc 16.5Mm; Voltage Rating Vac Panasonic
34AH0682
Varistor, Znr, 545V, Disc 16.5Mm; Voltage Rating Vac Panasonic 34AH0682
VARISTOR, ZNR, 545V, DISC 16.5MM; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

VARISTOR, ZNR, 545V, DISC 16.5MM; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 34AH0682
Product Name Varistor, Znr, 545V, Disc 16.5Mm; Voltage Rating Vac Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details