Panasonic Varistor, Large Surge, Transient, 330V; Voltage Rating Vac Panasonic ERZE14A331

Description
VARISTOR, LARGE SURGE, TRANSIENT, 330V; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 330V; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 330V; Voltage Rating Vac Panasonic - 17AC5386 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 330V; Voltage Rating Vac Panasonic
17AC5386
Varistor, Large Surge, Transient, 330V; Voltage Rating Vac Panasonic 17AC5386
VARISTOR, LARGE SURGE, TRANSIENT, 330V; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 330V; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 17AC5386
Product Name Varistor, Large Surge, Transient, 330V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 1464841 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Low Leakage
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5809 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 6000 mA
View Details
PIN Diode Switches - NPS8-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details