Panasonic Varistor, Znr, 455V, Disc 16.5Mm; Voltage Rating Vac Panasonic ERZE14A271SC

Description
VARISTOR, ZNR, 455V, DISC 16.5MM; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 455V, DISC 16.5MM; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 455V, Disc 16.5Mm; Voltage Rating Vac Panasonic - 34AH0680 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 455V, Disc 16.5Mm; Voltage Rating Vac Panasonic
34AH0680
Varistor, Znr, 455V, Disc 16.5Mm; Voltage Rating Vac Panasonic 34AH0680
VARISTOR, ZNR, 455V, DISC 16.5MM; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

VARISTOR, ZNR, 455V, DISC 16.5MM; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 34AH0680
Product Name Varistor, Znr, 455V, Disc 16.5Mm; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - F1827D600-ND - DigiKey
Sensata Technologies
Specs
RoHS Compliant RoHS
View Details
5 suppliers
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS2-26000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details