Panasonic Varistor, Znr, 1.815Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic ERZE14A112SC

Description
VARISTOR, ZNR, 1.815KV, DISC 17.5MM; Voltage Rating VAC:680V; Voltage Rating V DC:895V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 1.815KV, DISC 17.5MM; Voltage Rating VAC:680V; Voltage Rating V DC:895V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 1.815Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic - 34AH0672 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 1.815Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic
34AH0672
Varistor, Znr, 1.815Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic 34AH0672
VARISTOR, ZNR, 1.815KV, DISC 17.5MM; Voltage Rating VAC:680V; Voltage Rating V DC:895V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

VARISTOR, ZNR, 1.815KV, DISC 17.5MM; Voltage Rating VAC:680V; Voltage Rating V DC:895V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 34AH0672
Product Name Varistor, Znr, 1.815Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG811S04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
Bridge Rectifiers - 1220181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4462 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 191 mA
IR 1 mA
View Details