Panasonic Varistor, Large Surge, Transient, 1000V; Voltage Rating Vac Panasonic ERZE14A102

Description
VARISTOR, LARGE SURGE, TRANSIENT, 1000V; Voltage Rating VAC:625V; Voltage Rating V DC:825V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 1000V; Voltage Rating VAC:625V; Voltage Rating V DC:825V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 1000V; Voltage Rating Vac Panasonic - 86Y0195 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 1000V; Voltage Rating Vac Panasonic
86Y0195
Varistor, Large Surge, Transient, 1000V; Voltage Rating Vac Panasonic 86Y0195
VARISTOR, LARGE SURGE, TRANSIENT, 1000V; Voltage Rating VAC:625V; Voltage Rating V DC:825V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 1000V; Voltage Rating VAC:625V; Voltage Rating V DC:825V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0195
Product Name Varistor, Large Surge, Transient, 1000V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 30WQ04FNTRPBF - 1128068-30WQ04FNTRPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Diodes - NC303 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
High-speed double diode - BAS56,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
8 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details