Panasonic Varistor, 420Vac, 560Vdc, 1.12Kv, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE11F681

Description
VARISTOR, 420VAC, 560VDC, 1.12KV, DISC, FULL REEL; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E11 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 420VAC, 560VDC, 1.12KV, DISC, FULL REEL; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E11 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 420Vac, 560Vdc, 1.12Kv, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4529 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 420Vac, 560Vdc, 1.12Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4529
Varistor, 420Vac, 560Vdc, 1.12Kv, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4529
VARISTOR, 420VAC, 560VDC, 1.12KV, DISC, FULL REEL; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E11 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, 420VAC, 560VDC, 1.12KV, DISC, FULL REEL; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E11 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4529
Product Name Varistor, 420Vac, 560Vdc, 1.12Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single Zener Diodes - 1727-1944-3-ND - DigiKey
Specs
Tj -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details