Panasonic Varistor, 385Vac, 505Vdc, 1.025Kv, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE11F621

Description
VARISTOR, 385VAC, 505VDC, 1.025KV, DISC, FULL REEL; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E11 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 385VAC, 505VDC, 1.025KV, DISC, FULL REEL; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E11 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 385Vac, 505Vdc, 1.025Kv, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4528 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 385Vac, 505Vdc, 1.025Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4528
Varistor, 385Vac, 505Vdc, 1.025Kv, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4528
VARISTOR, 385VAC, 505VDC, 1.025KV, DISC, FULL REEL; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E11 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, 385VAC, 505VDC, 1.025KV, DISC, FULL REEL; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E11 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4528
Product Name Varistor, 385Vac, 505Vdc, 1.025Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M100FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 25 volts
View Details
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: TS862C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details