Panasonic Varistor, 320Vac, 410Vdc, 845V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE11F511

Description
VARISTOR, 320VAC, 410VDC, 845V, DISC, FULL REEL; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E11 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 320VAC, 410VDC, 845V, DISC, FULL REEL; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E11 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 320Vac, 410Vdc, 845V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4526 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 320Vac, 410Vdc, 845V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4526
Varistor, 320Vac, 410Vdc, 845V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4526
VARISTOR, 320VAC, 410VDC, 845V, DISC, FULL REEL; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E11 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 320VAC, 410VDC, 845V, DISC, FULL REEL; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E11 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4526
Product Name Varistor, 320Vac, 410Vdc, 845V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details
General-purpose Schottky diode - BAS40H,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
8 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details