VARISTOR, 210VAC, 270VDC, 545V, DISC, FULL REEL; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E11 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 04X4521 |
| Product Name | Varistor, 210Vac, 270Vdc, 545V, Disc, Full Reel; Voltage Rating Vac Panasonic |
| RoHS Compliant | RoHS |