Panasonic Varistor, 550Vac, 745Vdc, 1.5Kv, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE11E911

Description
VARISTOR, 550VAC, 745VDC, 1.5KV, DISC, FULL REEL; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:E11 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 550VAC, 745VDC, 1.5KV, DISC, FULL REEL; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:E11 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 550Vac, 745Vdc, 1.5Kv, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4514 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 550Vac, 745Vdc, 1.5Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4514
Varistor, 550Vac, 745Vdc, 1.5Kv, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4514
VARISTOR, 550VAC, 745VDC, 1.5KV, DISC, FULL REEL; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:E11 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, 550VAC, 745VDC, 1.5KV, DISC, FULL REEL; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:E11 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4514
Product Name Varistor, 550Vac, 745Vdc, 1.5Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SPADs - S16835-050DG - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
Axial-Lead Glass-Bodied High Voltage Diode - X50FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Single Diodes - 448-AIDK16S65C5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details