Panasonic Varistor, 460Vac, 615Vdc, 1.24Kv, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE11E751

Description
VARISTOR, 460VAC, 615VDC, 1.24KV, DISC, FULL REEL; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E11 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 460VAC, 615VDC, 1.24KV, DISC, FULL REEL; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E11 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 460Vac, 615Vdc, 1.24Kv, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4512 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 460Vac, 615Vdc, 1.24Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4512
Varistor, 460Vac, 615Vdc, 1.24Kv, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4512
VARISTOR, 460VAC, 615VDC, 1.24KV, DISC, FULL REEL; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E11 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, 460VAC, 615VDC, 1.24KV, DISC, FULL REEL; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E11 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4512
Product Name Varistor, 460Vac, 615Vdc, 1.24Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155096 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: YG911S2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
General-purpose dual Schottky diode - 1PS70SB45,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details