Panasonic Varistor, 210Vac, 270Vdc, 545V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE11E331

Description
VARISTOR, 210VAC, 270VDC, 545V, DISC, FULL REEL; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E11 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 210VAC, 270VDC, 545V, DISC, FULL REEL; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E11 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 210Vac, 270Vdc, 545V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4503 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 210Vac, 270Vdc, 545V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4503
Varistor, 210Vac, 270Vdc, 545V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4503
VARISTOR, 210VAC, 270VDC, 545V, DISC, FULL REEL; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E11 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 210VAC, 270VDC, 545V, DISC, FULL REEL; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E11 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4503
Product Name Varistor, 210Vac, 270Vdc, 545V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: KS926S2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
High-speed double diode - BAS28,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details