Panasonic Varistor, 150Vac, 200Vdc, 395V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE11E241

Description
VARISTOR, 150VAC, 200VDC, 395V, DISC, FULL REEL; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E11 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 150VAC, 200VDC, 395V, DISC, FULL REEL; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E11 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 150Vac, 200Vdc, 395V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4501 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 150Vac, 200Vdc, 395V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4501
Varistor, 150Vac, 200Vdc, 395V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4501
VARISTOR, 150VAC, 200VDC, 395V, DISC, FULL REEL; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E11 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 150VAC, 200VDC, 395V, DISC, FULL REEL; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E11 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4501
Product Name Varistor, 150Vac, 200Vdc, 395V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Hard To Find - 50SQ080 - 1128999-50SQ080 - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type Schottky
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details