Panasonic Varistor, 625Vac, 825Vdc, 1.65Kv, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE11E102

Description
VARISTOR, 625VAC, 825VDC, 1.65KV, DISC, FULL REEL; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:E11 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 625VAC, 825VDC, 1.65KV, DISC, FULL REEL; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:E11 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 625Vac, 825Vdc, 1.65Kv, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4497 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 625Vac, 825Vdc, 1.65Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4497
Varistor, 625Vac, 825Vdc, 1.65Kv, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4497
VARISTOR, 625VAC, 825VDC, 1.65KV, DISC, FULL REEL; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:E11 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, 625VAC, 825VDC, 1.65KV, DISC, FULL REEL; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:E11 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4497
Product Name Varistor, 625Vac, 825Vdc, 1.65Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: YA982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details
General purpose switching diode - BAS29,215 - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details