Panasonic Varistor, 320Vac, 410Vdc, 845V, Disc; Voltage Rating Vac Panasonic ERZE11B511CS

Description
VARISTOR, 320VAC, 410VDC, 845V, DISC; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E11 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 320VAC, 410VDC, 845V, DISC; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E11 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 320Vac, 410Vdc, 845V, Disc; Voltage Rating Vac Panasonic - 04X4490 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 320Vac, 410Vdc, 845V, Disc; Voltage Rating Vac Panasonic
04X4490
Varistor, 320Vac, 410Vdc, 845V, Disc; Voltage Rating Vac Panasonic 04X4490
VARISTOR, 320VAC, 410VDC, 845V, DISC; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E11 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 320VAC, 410VDC, 845V, DISC; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E11 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4490
Product Name Varistor, 320Vac, 410Vdc, 845V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1219523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: YA985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details
General-purpose Schottky diode - BAS40-QR - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details