Panasonic Varistor, 230Vac, 300Vdc, 595V, Disc; Voltage Rating Vac Panasonic ERZE11B361CS

Description
VARISTOR, 230VAC, 300VDC, 595V, DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E11 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 230VAC, 300VDC, 595V, DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E11 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 230Vac, 300Vdc, 595V, Disc; Voltage Rating Vac Panasonic - 04X4486 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 230Vac, 300Vdc, 595V, Disc; Voltage Rating Vac Panasonic
04X4486
Varistor, 230Vac, 300Vdc, 595V, Disc; Voltage Rating Vac Panasonic 04X4486
VARISTOR, 230VAC, 300VDC, 595V, DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E11 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 230VAC, 300VDC, 595V, DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E11 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4486
Product Name Varistor, 230Vac, 300Vdc, 595V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219451 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: TS982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details
General-purpose Schottky diode - BAS70L,315 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details