Panasonic Varistor, 130Vac, 170Vdc, 340V, Disc; Voltage Rating Vac Panasonic ERZE11B201CS

Description
VARISTOR, 130VAC, 170VDC, 340V, DISC; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E11 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 130VAC, 170VDC, 340V, DISC; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E11 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 130Vac, 170Vdc, 340V, Disc; Voltage Rating Vac Panasonic - 04X4481 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 130Vac, 170Vdc, 340V, Disc; Voltage Rating Vac Panasonic
04X4481
Varistor, 130Vac, 170Vdc, 340V, Disc; Voltage Rating Vac Panasonic 04X4481
VARISTOR, 130VAC, 170VDC, 340V, DISC; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E11 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 130VAC, 170VDC, 340V, DISC; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E11 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4481
Product Name Varistor, 130Vac, 170Vdc, 340V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: MS865C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
General-purpose dual Schottky diode - BAS40-07,215 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
8 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details