The Varistor, part number 04X4476, is designed for transient and surge absorption, featuring a voltage rating of 510Vac and 670Vdc. It has a maximum clamping voltage of 1.355kV and can withstand a peak surge current of 5kA at an 8/20Oºs waveform. This component is part of the E11 series and is housed in a compact disc case style measuring 14mm. It is RoHS compliant, making it suitable for various applications including protection for semiconductors, consumer electronics, and communication devices. The operating temperature range is from -40 to 85 °C, ensuring reliability in diverse environments.
VARISTOR, 510VAC, 670VDC, 1.355KV, DISC; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:E11 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 04X4476 |
| Product Name | Varistor, 510Vac, 670Vdc, 1.355Kv, Disc; Voltage Rating Vac Panasonic |
| RoHS Compliant | RoHS |