Panasonic Varistor, Large Surge, Transient, 680V; Voltage Rating Vac Panasonic ERZE11A681

Description
VARISTOR, LARGE SURGE, TRANSIENT, 680V; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Description
VARISTOR, LARGE SURGE, TRANSIENT, 680V; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 680V; Voltage Rating Vac Panasonic - 96Y5761 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 680V; Voltage Rating Vac Panasonic
96Y5761
Varistor, Large Surge, Transient, 680V; Voltage Rating Vac Panasonic 96Y5761
VARISTOR, LARGE SURGE, TRANSIENT, 680V; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 680V; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 96Y5761
Product Name Varistor, Large Surge, Transient, 680V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 1223325 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4485 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 21 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS2-6000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details