Panasonic Varistor, 385Vac, 505Vdc, 1.025Kv, Disc; Voltage Rating Vac Panasonic ERZE11A621CS

Description
VARISTOR, 385VAC, 505VDC, 1.025KV, DISC; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E11 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 385VAC, 505VDC, 1.025KV, DISC; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E11 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 385Vac, 505Vdc, 1.025Kv, Disc; Voltage Rating Vac Panasonic - 04X4470 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 385Vac, 505Vdc, 1.025Kv, Disc; Voltage Rating Vac Panasonic
04X4470
Varistor, 385Vac, 505Vdc, 1.025Kv, Disc; Voltage Rating Vac Panasonic 04X4470
VARISTOR, 385VAC, 505VDC, 1.025KV, DISC; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E11 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, 385VAC, 505VDC, 1.025KV, DISC; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E11 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4470
Product Name Varistor, 385Vac, 505Vdc, 1.025Kv, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - Z20FF5LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Hard To Find - 40HFL40S02 - 1128597-40HFL40S02 - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details