Panasonic Varistor, Large Surge, Transient, 620V; Voltage Rating Vac Panasonic ERZE11A621

Description
VARISTOR, LARGE SURGE, TRANSIENT, 620V; Voltage Rating VAC:385V; Voltage Rating V DC:505V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 620V; Voltage Rating VAC:385V; Voltage Rating V DC:505V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 620V; Voltage Rating Vac Panasonic - 86Y0192 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 620V; Voltage Rating Vac Panasonic
86Y0192
Varistor, Large Surge, Transient, 620V; Voltage Rating Vac Panasonic 86Y0192
VARISTOR, LARGE SURGE, TRANSIENT, 620V; Voltage Rating VAC:385V; Voltage Rating V DC:505V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 620V; Voltage Rating VAC:385V; Voltage Rating V DC:505V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0192
Product Name Varistor, Large Surge, Transient, 620V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220302 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: YG902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21-QX - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
3 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details