Panasonic Varistor, 350Vac, 450Vdc, 930V, Disc; Voltage Rating Vac Panasonic ERZE11A561CS

Description
VARISTOR, 350VAC, 450VDC, 930V, DISC; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E11 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 350VAC, 450VDC, 930V, DISC; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E11 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 350Vac, 450Vdc, 930V, Disc; Voltage Rating Vac Panasonic - 04X4468 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 350Vac, 450Vdc, 930V, Disc; Voltage Rating Vac Panasonic
04X4468
Varistor, 350Vac, 450Vdc, 930V, Disc; Voltage Rating Vac Panasonic 04X4468
VARISTOR, 350VAC, 450VDC, 930V, DISC; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E11 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 350VAC, 450VDC, 930V, DISC; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E11 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4468
Product Name Varistor, 350Vac, 450Vdc, 930V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

50V 50MA SOT-23 Diode and Rectifier - 284-BA779 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
Tj 150 C (302 F)
View Details
2 suppliers
Diode Arrays - 1727-7795-1-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details