Panasonic Varistor, 320Vac, 410Vdc, 845V, Disc; Voltage Rating Vac Panasonic ERZE11A511CS

Description
VARISTOR, 320VAC, 410VDC, 845V, DISC; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E11 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 320VAC, 410VDC, 845V, DISC; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E11 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 320Vac, 410Vdc, 845V, Disc; Voltage Rating Vac Panasonic - 04X4466 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 320Vac, 410Vdc, 845V, Disc; Voltage Rating Vac Panasonic
04X4466
Varistor, 320Vac, 410Vdc, 845V, Disc; Voltage Rating Vac Panasonic 04X4466
VARISTOR, 320VAC, 410VDC, 845V, DISC; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E11 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 320VAC, 410VDC, 845V, DISC; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E11 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4466
Product Name Varistor, 320Vac, 410Vdc, 845V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 1219514 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5550US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 5000 mA
View Details
PIN Diode Switches - NPS4-400-8000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details