Panasonic Varistor, 275Vac, 350Vdc, 710V, Disc; Voltage Rating Vac Panasonic ERZE11A431CS

Description
VARISTOR, 275VAC, 350VDC, 710V, DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E11 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 275VAC, 350VDC, 710V, DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E11 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 275Vac, 350Vdc, 710V, Disc; Voltage Rating Vac Panasonic - 04X4462 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 275Vac, 350Vdc, 710V, Disc; Voltage Rating Vac Panasonic
04X4462
Varistor, 275Vac, 350Vdc, 710V, Disc; Voltage Rating Vac Panasonic 04X4462
VARISTOR, 275VAC, 350VDC, 710V, DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E11 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 275VAC, 350VDC, 710V, DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E11 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4462
Product Name Varistor, 275Vac, 350Vdc, 710V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS16-10000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type LLD - Model: PG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details
Voltage Regulator diode (Zener diode) - 1N4955 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 630 mA
IR 100 mA
View Details