Panasonic Varistor, Large Surge, Transient, 390V; Voltage Rating Vac Panasonic ERZE11A391

Description
VARISTOR, LARGE SURGE, TRANSIENT, 390V; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 390V; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 390V; Voltage Rating Vac Panasonic - 86Y0187 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 390V; Voltage Rating Vac Panasonic
86Y0187
Varistor, Large Surge, Transient, 390V; Voltage Rating Vac Panasonic 86Y0187
VARISTOR, LARGE SURGE, TRANSIENT, 390V; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 390V; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0187
Product Name Varistor, Large Surge, Transient, 390V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 301CNQ045 - 1127947-301CNQ045 - Win Source Electronics
Specs
Diode Type Schottky
View Details
Single Diodes - 1727-BAS21QBZTR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
5 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details