Panasonic Varistor, 230Vac, 300Vdc, 595V, Disc; Voltage Rating Vac Panasonic ERZE11A361CS

Description
VARISTOR, 230VAC, 300VDC, 595V, DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E11 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 230VAC, 300VDC, 595V, DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E11 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 230Vac, 300Vdc, 595V, Disc; Voltage Rating Vac Panasonic - 04X4458 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 230Vac, 300Vdc, 595V, Disc; Voltage Rating Vac Panasonic
04X4458
Varistor, 230Vac, 300Vdc, 595V, Disc; Voltage Rating Vac Panasonic 04X4458
VARISTOR, 230VAC, 300VDC, 595V, DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E11 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 230VAC, 300VDC, 595V, DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E11 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4458
Product Name Varistor, 230Vac, 300Vdc, 595V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5617US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Diodes - NC407 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type LLD - Model: TS902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details