Panasonic Varistor, Large Surge, Transient, 200V; Voltage Rating Vac Panasonic ERZE11A201

Description
VARISTOR, LARGE SURGE, TRANSIENT, 200V; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes
Description
VARISTOR, LARGE SURGE, TRANSIENT, 200V; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 200V; Voltage Rating Vac Panasonic - 46AC0728 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 200V; Voltage Rating Vac Panasonic
46AC0728
Varistor, Large Surge, Transient, 200V; Voltage Rating Vac Panasonic 46AC0728
VARISTOR, LARGE SURGE, TRANSIENT, 200V; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 200V; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 46AC0728
Product Name Varistor, Large Surge, Transient, 200V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Bridge Rectifiers - 1219557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4473 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 65 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPS8-10000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details