Panasonic Varistor, 680Vac, 895Vdc, 1.815Kv, Disc; Voltage Rating Vac Panasonic ERZE11A112CS

Description
VARISTOR, 680VAC, 895VDC, 1.815KV, DISC; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:E11 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 680VAC, 895VDC, 1.815KV, DISC; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:E11 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 680Vac, 895Vdc, 1.815Kv, Disc; Voltage Rating Vac Panasonic - 04X4446 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 680Vac, 895Vdc, 1.815Kv, Disc; Voltage Rating Vac Panasonic
04X4446
Varistor, 680Vac, 895Vdc, 1.815Kv, Disc; Voltage Rating Vac Panasonic 04X4446
VARISTOR, 680VAC, 895VDC, 1.815KV, DISC; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:E11 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, 680VAC, 895VDC, 1.815KV, DISC; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:E11 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4446
Product Name Varistor, 680Vac, 895Vdc, 1.815Kv, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 1219611 - RS Components, Ltd.
Specs
Diode Type General Purpose; Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4474 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 60 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPS1-2000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details