Panasonic Varistor, Large Surge, Transient, 1000V; Voltage Rating Vac Panasonic ERZE11A102

Description
VARISTOR, LARGE SURGE, TRANSIENT, 1000V; Voltage Rating VAC:625V; Voltage Rating V DC:825V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 1000V; Voltage Rating VAC:625V; Voltage Rating V DC:825V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 1000V; Voltage Rating Vac Panasonic - 86Y0181 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 1000V; Voltage Rating Vac Panasonic
86Y0181
Varistor, Large Surge, Transient, 1000V; Voltage Rating Vac Panasonic 86Y0181
VARISTOR, LARGE SURGE, TRANSIENT, 1000V; Voltage Rating VAC:625V; Voltage Rating V DC:825V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 1000V; Voltage Rating VAC:625V; Voltage Rating V DC:825V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0181
Product Name Varistor, Large Surge, Transient, 1000V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5416 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4500 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Diodes - NC104 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type SBD - Model: TP869C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details