Panasonic Varistor, Large Surge, Transient, 820V; Voltage Rating Vac Panasonic ERZE10A821

Description
VARISTOR, LARGE SURGE, TRANSIENT, 820V; Voltage Rating VAC:625V; Voltage Rating V DC:825V; Product Range:E10 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 12.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 820V; Voltage Rating VAC:625V; Voltage Rating V DC:825V; Product Range:E10 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 12.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 820V; Voltage Rating Vac Panasonic - 86Y0179 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 820V; Voltage Rating Vac Panasonic
86Y0179
Varistor, Large Surge, Transient, 820V; Voltage Rating Vac Panasonic 86Y0179
VARISTOR, LARGE SURGE, TRANSIENT, 820V; Voltage Rating VAC:625V; Voltage Rating V DC:825V; Product Range:E10 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 12.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 820V; Voltage Rating VAC:625V; Voltage Rating V DC:825V; Product Range:E10 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 12.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0179
Product Name Varistor, Large Surge, Transient, 820V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220586 - RS Components, Ltd.
Specs
Diode Type General Purpose; Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14422-3050DG - Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
RF PIN Diode - DSM8100-997 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details