Panasonic Varistor, Large Surge, Transient, 560V; Voltage Rating Vac Panasonic ERZE10A561

Description
VARISTOR, LARGE SURGE, TRANSIENT, 560V; Voltage Rating VAC:350V; Voltage Rating V DC:450V; Product Range:E10 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 560V; Voltage Rating VAC:350V; Voltage Rating V DC:450V; Product Range:E10 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 560V; Voltage Rating Vac Panasonic - 98Y2217 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 560V; Voltage Rating Vac Panasonic
98Y2217
Varistor, Large Surge, Transient, 560V; Voltage Rating Vac Panasonic 98Y2217
VARISTOR, LARGE SURGE, TRANSIENT, 560V; Voltage Rating VAC:350V; Voltage Rating V DC:450V; Product Range:E10 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 560V; Voltage Rating VAC:350V; Voltage Rating V DC:450V; Product Range:E10 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 98Y2217
Product Name Varistor, Large Surge, Transient, 560V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X150FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 37.5 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: YG869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details