Panasonic Varistor, Large Surge, Transient, 510V; Voltage Rating Vac Panasonic ERZE10A511

Description
VARISTOR, LARGE SURGE, TRANSIENT, 510V; Voltage Rating VAC:385V; Voltage Rating V DC:505V; Product Range:E10 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 510V; Voltage Rating VAC:385V; Voltage Rating V DC:505V; Product Range:E10 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 510V; Voltage Rating Vac Panasonic - 86Y0175 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 510V; Voltage Rating Vac Panasonic
86Y0175
Varistor, Large Surge, Transient, 510V; Voltage Rating Vac Panasonic 86Y0175
VARISTOR, LARGE SURGE, TRANSIENT, 510V; Voltage Rating VAC:385V; Voltage Rating V DC:505V; Product Range:E10 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 510V; Voltage Rating VAC:385V; Voltage Rating V DC:505V; Product Range:E10 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0175
Product Name Varistor, Large Surge, Transient, 510V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36TH2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Transient Voltage Suppressor Diodes; TVS Assemblies
View Details
Automotive 35V 100mA Diode and Rectifier - 284-BA892E-6700 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
View Details
Axial-Lead Glass-Bodied High Voltage Diode - X20FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7.5 volts
View Details