Panasonic Varistor, Large Surge, Transient, 390V; Voltage Rating Vac Panasonic ERZE10A391

Description
VARISTOR, LARGE SURGE, TRANSIENT, 390V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:E10 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 390V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:E10 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 390V; Voltage Rating Vac Panasonic - 86Y0172 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 390V; Voltage Rating Vac Panasonic
86Y0172
Varistor, Large Surge, Transient, 390V; Voltage Rating Vac Panasonic 86Y0172
VARISTOR, LARGE SURGE, TRANSIENT, 390V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:E10 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 390V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:E10 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0172
Product Name Varistor, Large Surge, Transient, 390V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC2580-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
View Details
2 suppliers
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS2-0-3000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details