Panasonic Varistor, Large Surge, Transient, 240V; Voltage Rating Vac Panasonic ERZE10A241

Description
VARISTOR, LARGE SURGE, TRANSIENT, 240V; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:E10 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 240V; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:E10 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 240V; Voltage Rating Vac Panasonic - 13AC3418 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 240V; Voltage Rating Vac Panasonic
13AC3418
Varistor, Large Surge, Transient, 240V; Voltage Rating Vac Panasonic 13AC3418
VARISTOR, LARGE SURGE, TRANSIENT, 240V; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:E10 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 240V; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:E10 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AC3418
Product Name Varistor, Large Surge, Transient, 240V; Voltage Rating Vac Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details