Panasonic Varistor, Large Surge, Transient, 200V; Voltage Rating Vac Panasonic ERZE10A201

Description
VARISTOR, LARGE SURGE, TRANSIENT, 200V; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:E10 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 200V; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:E10 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 200V; Voltage Rating Vac Panasonic - 42AC9985 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 200V; Voltage Rating Vac Panasonic
42AC9985
Varistor, Large Surge, Transient, 200V; Voltage Rating Vac Panasonic 42AC9985
VARISTOR, LARGE SURGE, TRANSIENT, 200V; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:E10 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 200V; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:E10 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 42AC9985
Product Name Varistor, Large Surge, Transient, 200V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Diode Applications Discrete Semiconductor Modules
View Details
2 suppliers
RF Diodes - 863-SMP1340-004LFTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 50 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Diodes, Rectifiers - Arrays - 12CWQ04FNPBF - 1121208-12CWQ04FNPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details