Panasonic Varistor, 460Vac, 615Vdc, 1.24Kv, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE08F751

Description
VARISTOR, 460VAC, 615VDC, 1.24KV, DISC, FULL REEL; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E8 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 460VAC, 615VDC, 1.24KV, DISC, FULL REEL; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E8 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 460Vac, 615Vdc, 1.24Kv, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4442 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 460Vac, 615Vdc, 1.24Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4442
Varistor, 460Vac, 615Vdc, 1.24Kv, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4442
VARISTOR, 460VAC, 615VDC, 1.24KV, DISC, FULL REEL; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E8 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 460VAC, 615VDC, 1.24KV, DISC, FULL REEL; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E8 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4442
Product Name Varistor, 460Vac, 615Vdc, 1.24Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
Diodes - NC407 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details