Panasonic Varistor, 385Vac, 505Vdc, 1.025Kv, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE08F621

Description
VARISTOR, 385VAC, 505VDC, 1.025KV, DISC, FULL REEL; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E8 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 385VAC, 505VDC, 1.025KV, DISC, FULL REEL; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E8 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 385Vac, 505Vdc, 1.025Kv, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4440 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 385Vac, 505Vdc, 1.025Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4440
Varistor, 385Vac, 505Vdc, 1.025Kv, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4440
VARISTOR, 385VAC, 505VDC, 1.025KV, DISC, FULL REEL; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E8 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 385VAC, 505VDC, 1.025KV, DISC, FULL REEL; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E8 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4440
Product Name Varistor, 385Vac, 505Vdc, 1.025Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6517US - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
Bridge Rectifiers - CC1967-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type SBD - Model: MS868C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details