Panasonic Varistor, 300Vac, 385Vdc, 775V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE08F471

Description
VARISTOR, 300VAC, 385VDC, 775V, DISC, FULL REEL; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E8 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 300VAC, 385VDC, 775V, DISC, FULL REEL; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E8 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 300Vac, 385Vdc, 775V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4437 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 300Vac, 385Vdc, 775V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4437
Varistor, 300Vac, 385Vdc, 775V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4437
VARISTOR, 300VAC, 385VDC, 775V, DISC, FULL REEL; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E8 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 300VAC, 385VDC, 775V, DISC, FULL REEL; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E8 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4437
Product Name Varistor, 300Vac, 385Vdc, 775V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: KS986S3 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details
High-voltage switching diode - BAS321J-QF - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details