Panasonic Varistor, 250Vac, 320Vdc, 650V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE08F391

Description
VARISTOR, 250VAC, 320VDC, 650V, DISC, FULL REEL; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E8 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 250VAC, 320VDC, 650V, DISC, FULL REEL; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E8 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 250Vac, 320Vdc, 650V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4435 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 250Vac, 320Vdc, 650V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4435
Varistor, 250Vac, 320Vdc, 650V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4435
VARISTOR, 250VAC, 320VDC, 650V, DISC, FULL REEL; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E8 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 250VAC, 320VDC, 650V, DISC, FULL REEL; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E8 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4435
Product Name Varistor, 250Vac, 320Vdc, 650V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - M50100TB1600 - 1210681-M50100TB1600 - Win Source Electronics
Specs
Diode Type Three Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
RF Diodes - 863-2215-6-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 50 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
3 suppliers
Diodes, Rectifiers - Single - 30CPF12 - 1127976-30CPF12 - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details