Panasonic Varistor, 175Vac, 225Vdc, 455V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE08F271

Description
VARISTOR, 175VAC, 225VDC, 455V, DISC, FULL REEL; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E8 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 175VAC, 225VDC, 455V, DISC, FULL REEL; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E8 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 175Vac, 225Vdc, 455V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4432 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 175Vac, 225Vdc, 455V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4432
Varistor, 175Vac, 225Vdc, 455V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4432
VARISTOR, 175VAC, 225VDC, 455V, DISC, FULL REEL; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E8 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 175VAC, 225VDC, 455V, DISC, FULL REEL; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E8 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4432
Product Name Varistor, 175Vac, 225Vdc, 455V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Schottky Diodes & Rectifiers - 1221251 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Low Leakage
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4972US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 122 mA
IR 2 mA
View Details
PIN Diode Switches - NPS2-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details