Panasonic Varistor, 140Vac, 180Vdc, 360V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE08F221

Description
VARISTOR, 140VAC, 180VDC, 360V, DISC, FULL REEL; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E8 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 140VAC, 180VDC, 360V, DISC, FULL REEL; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E8 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 140Vac, 180Vdc, 360V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4430 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 140Vac, 180Vdc, 360V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4430
Varistor, 140Vac, 180Vdc, 360V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4430
VARISTOR, 140VAC, 180VDC, 360V, DISC, FULL REEL; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E8 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 140VAC, 180VDC, 360V, DISC, FULL REEL; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E8 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4430
Product Name Varistor, 140Vac, 180Vdc, 360V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details
Bridge Rectifiers - 1220922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3SM6 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 5000 mA
View Details