Panasonic Varistor, 130Vac, 170Vdc, 340V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE08F201

Description
VARISTOR, 130VAC, 170VDC, 340V, DISC, FULL REEL; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E8 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 130VAC, 170VDC, 340V, DISC, FULL REEL; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E8 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 130Vac, 170Vdc, 340V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4429 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 130Vac, 170Vdc, 340V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4429
Varistor, 130Vac, 170Vdc, 340V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4429
VARISTOR, 130VAC, 170VDC, 340V, DISC, FULL REEL; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E8 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 130VAC, 170VDC, 340V, DISC, FULL REEL; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E8 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4429
Product Name Varistor, 130Vac, 170Vdc, 340V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M100SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: TS985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details