Panasonic Varistor, 420Vac, 560Vdc, 1.12Kv, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE08E681

Description
VARISTOR, 420VAC, 560VDC, 1.12KV, DISC, FULL REEL; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E8 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 420VAC, 560VDC, 1.12KV, DISC, FULL REEL; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E8 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 420Vac, 560Vdc, 1.12Kv, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4427 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 420Vac, 560Vdc, 1.12Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4427
Varistor, 420Vac, 560Vdc, 1.12Kv, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4427
VARISTOR, 420VAC, 560VDC, 1.12KV, DISC, FULL REEL; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E8 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 420VAC, 560VDC, 1.12KV, DISC, FULL REEL; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E8 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4427
Product Name Varistor, 420Vac, 560Vdc, 1.12Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Bridge Rectifiers - M50100TB1600 - 1210681-M50100TB1600 - Win Source Electronics
Specs
Diode Type Three Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Axial-Lead Glass-Bodied High Voltage Diode - Z50SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8.5 volts
View Details