Panasonic Varistor, 320Vac, 410Vdc, 845V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE08E511

Description
VARISTOR, 320VAC, 410VDC, 845V, DISC, FULL REEL; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E8 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 320VAC, 410VDC, 845V, DISC, FULL REEL; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E8 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 320Vac, 410Vdc, 845V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4424 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 320Vac, 410Vdc, 845V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4424
Varistor, 320Vac, 410Vdc, 845V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4424
VARISTOR, 320VAC, 410VDC, 845V, DISC, FULL REEL; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E8 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 320VAC, 410VDC, 845V, DISC, FULL REEL; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E8 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4424
Product Name Varistor, 320Vac, 410Vdc, 845V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Constant Current Diodes - 1333331P - RS Components, Ltd.
Specs
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4955US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 630 mA
IR 100 mA
View Details
PIN Diode Switches - NPS2-2400-2500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details