Panasonic Varistor, 300Vac, 385Vdc, 775V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE08E471

Description
VARISTOR, 300VAC, 385VDC, 775V, DISC, FULL REEL; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E8 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 300VAC, 385VDC, 775V, DISC, FULL REEL; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E8 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 300Vac, 385Vdc, 775V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4423 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 300Vac, 385Vdc, 775V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4423
Varistor, 300Vac, 385Vdc, 775V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4423
VARISTOR, 300VAC, 385VDC, 775V, DISC, FULL REEL; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E8 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 300VAC, 385VDC, 775V, DISC, FULL REEL; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E8 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4423
Product Name Varistor, 300Vac, 385Vdc, 775V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Pin Diode, Band Switching and RF Attenuation - BAR61 - Infineon Technologies AG
Specs
Diode Type PIN; RF Diodes
Diode Applications Switching
IF 140 mA
View Details
3 suppliers
Diodes - NC302L - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
High-speed switching diode - BAS16L,315 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details